Zilog Embedded - Embedded - Microcontrollers - MC16100AKEG MC16100AKEG

Description
Manufacturer: Zilog Win Source Part Number: 207855-MC16100AKEG Packaging: Tray Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 207855-MC16100AKEG Packaging: Tray Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC16100AKEG - 207855-MC16100AKEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC16100AKEG
207855-MC16100AKEG
Embedded - Embedded - Microcontrollers - MC16100AKEG 207855-MC16100AKEG
Manufacturer: Zilog Win Source Part Number: 207855-MC16100AKEG Packaging: Tray Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8

Manufacturer: Zilog
Win Source Part Number: 207855-MC16100AKEG
Packaging: Tray
Core Processor: eZ8
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 207855-MC16100AKEG
Product Name Embedded - Embedded - Microcontrollers - MC16100AKEG
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7153AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details