Zilog Telecom M-959

Description
Telecom IC Dial Pulse Counter and Hook Status Monitor 14-DIP
Request a Quote Datasheet
Description
Telecom IC Dial Pulse Counter and Hook Status Monitor 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - M-959-ND - DigiKey
Thief River Falls, MN, United States
Telecom
M-959-ND
Telecom M-959-ND
Telecom IC Dial Pulse Counter and Hook Status Monitor 14-DIP

Telecom IC Dial Pulse Counter and Hook Status Monitor 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number M-959-ND
Product Name Telecom
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LM20B-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - 336-5565-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details