The LOC211PTR is a 16-pin SOIC surface-mount dual linear optocoupler with 3750 Vrms isolation, designed for analog signal transmission with servo-controlled linearity and high bandwidth exceeding 200 kHz. It features an infrared LED optically coupled to two photodiodes, one for feedback control and one for output, enabling linear signal transfer with THD as low as -87 dB. The device operates from -40°C to +85°C, supports wave soldering, and meets UL, CSA, and IEC 60747-5-5 standards. It is supplied in tape and reel packaging, compatible with automated assembly applications.
OPTOISO 3.75KV 2CH PHVOLT FLTPCK Product overview: LOC211PTR from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC211PTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC211PTR |
| Product Name | Dual 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |