IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - LOC211PTR LOC211PTR

Description
Manufacturer: IXYS Win Source Part Number: 1056062-LOC211PTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1056062-LOC211PTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC211PTR - 1056062-LOC211PTR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC211PTR
1056062-LOC211PTR
Optoisolators - Transistor, Photovoltaic Output - LOC211PTR 1056062-LOC211PTR
Manufacturer: IXYS Win Source Part Number: 1056062-LOC211PTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: IXYS
Win Source Part Number: 1056062-LOC211PTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Photovoltaic, Linearized
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - LOC211PTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
LOC211PTR-ND
Transistor, Photovoltaic Output Optoisolators LOC211PTR-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 2 Channel 16-SOIC

Optoisolator Photovoltaic, Linearized Output 3750Vrms 2 Channel 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
LOC211PTR
High Linearity Optocouplers LOC211PTR
High Linearity Optocouplers Dual Linear Optocoupler

High Linearity Optocouplers Dual Linear Optocoupler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1056062-LOC211PTR LOC211PTR-ND LOC211PTR
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC211PTR Transistor, Photovoltaic Output Optoisolators High Linearity Optocouplers
Input DC; DC DC
Output Photodiode; Photovoltaic, Linearized Photocell
Mounting Option Surface Mount; 16-SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990749 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8233BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details