The LOC211P is a dual linear optocoupler with an infrared LED optically coupled to two photodiodes, providing isolated analog signal transfer with servo linearity compensation. It is packaged in a 16-pin SOIC package measuring 10.16 mm × 7.62 mm. The device offers 3750 V rms input-to-output isolation, a bandwidth exceeding 200 kHz, and total harmonic distortion of -87 dB typical. It is rated for operation from -40°C to +85°C and meets UL 94 V-0, IEC 60747-5-2, and RMS isolation standards. The part is moisture sensitive level 1 and ESD sensitive, with a soldering profile of 260°C for 30 seconds. It is obsolete and no longer in production.
OPTOISO 3.75KV 2CH PHVOLT FLTPCK Product overview: LOC211P from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC211P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC211P |
| Product Name | Dual 3.75KV Bipolar Transistor |
| Package Type | Tube |