The LOC210PTR is a 16-pin SOIC surface-mount dual linear optocoupler featuring an infrared LED optically coupled to two photodiodes, designed for analog and digital signal isolation with servo linearity compensation. It provides 3750 Vrms isolation between input and output, supports LED drive currents from 2 to 10 mA, and offers a transfer gain (K3) range of 0.773 to 1.072 with THD better than -87 dB typical. The device has a bandwidth exceeding 200 kHz, input/output capacitance less than 3 pF, and operates from -40°C to +85°C. It meets UL 94 V-0 flammability rating, is certified by UL, CSA, and VDE, and is rated Moisture Sensitivity Level 1. It is available in tape and reel packaging with 1000 pieces per reel. This part is obsolete.
OPTOISO 3.75KV 2CH PHVOLT FLTPCK Product overview: LOC210PTR from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC210PTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC210PTR |
| Product Name | Dual 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |