The LOC117STR is an 8-pin surface mount linear optocoupler featuring an infrared LED optically coupled to two photodiodes for analog and digital signal isolation. It provides servo linearity of 0.01% and a transfer gain between 0.887 and 1.072, with a bandwidth exceeding 200 kHz and total harmonic distortion as low as -87 dB. The device offers 3750 V rms isolation between input and output, an input-to-output capacitance of 3 pF, and operates from -40 to +85 °C. It is UL recognized, CSA certified, and EN/IEC 60950-1 certified. Tape and reel packaging is available in 1000-unit reels.
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC117STR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC117STR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC117STR |
| Product Name | Bipolar Transistor |
| Package Type | Reel |