The LOC117S is an 8-pin surface mount linear optocoupler featuring an infrared LED optically coupled to two photodiodes for analog and digital signal isolation. It provides 3750 Vrms input-to-output isolation, a transfer gain (K3) of 0.887 to 1.072, and bandwidth exceeding 200 kHz in photoconductive configuration. The device supports LED drive currents from 2 to 10 mA, with a typical LED forward voltage drop of 1.2 V and input-to-output capacitance of 3 pF. It meets UL, CSA, and EN/IEC 60950-1 safety certifications. The package measures 9.652 ± 0.381 mm in length and 7.620 ± 0.127 mm in width, with a height of 0.813 ± 0.102 mm. Moisture sensitivity level is MSL 1, and it is ESD sensitive per JESD-625.
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC117S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC117S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC117S |
| Product Name | Bipolar Transistor |
| Package Type | Tube |