The LOC117PTR is an 8-pin surface mount linear optocoupler in tape and reel packaging, featuring an infrared LED optically coupled with two photodiodes for analog signal isolation with 0.01% servo linearity and -87 dB typical total harmonic distortion. It supports a 2-10 mA LED drive current, provides 3750 V rms input-to-output isolation, and offers a bandwidth exceeding 200 kHz. The device meets UL, CSA, and EN/IEC 60950-1 safety certifications, operates from -40 to +85°C, and has an input-to-output capacitance of 3 pF. It is classified as MSL 1 for moisture sensitivity and is ESD sensitive.
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC117PTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC117PTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC117PTR |
| Product Name | Bipolar Transistor |
| Package Type | Reel |