The LOC117 is a linear optocoupler designed for analog and digital signal isolation with high servo linearity and wide bandwidth. It is available in an 8-pin DIP package measuring 9.652 ± 0.381 mm in length and 7.620 ± 0.254 mm in width. The device features 3750 V rms input-to-output isolation, a transfer gain (K3) of 0.887 to 1.072, and bandwidth exceeding 200 kHz in photoconductive configuration. It operates from -40 to +85 °C and meets UL, CSA, and EN/IEC 60950-1 safety certifications. Input current ranges from 2 to 10 mA with a forward voltage drop of 0.9 to 1.4 V.
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC117 from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC117 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC117 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |