Zilog Optoisolators - Transistor, Photovoltaic Output - LOC117 LOC117

Description
Manufacturer: IXYS Win Source Part Number: 1202703-LOC117 Packaging: Tube Mounting Style: Through Hole Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1202703-LOC117 Packaging: Tube Mounting Style: Through Hole Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC117 - 1202703-LOC117 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC117
1202703-LOC117
Optoisolators - Transistor, Photovoltaic Output - LOC117 1202703-LOC117
Manufacturer: IXYS Win Source Part Number: 1202703-LOC117 Packaging: Tube Mounting Style: Through Hole Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1202703-LOC117
Packaging: Tube
Mounting Style: Through Hole
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now
Transistor, Photovoltaic Output Optoisolators - LOC117-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
LOC117-ND
Transistor, Photovoltaic Output Optoisolators LOC117-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP

Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
LOC117
High Linearity Optocouplers LOC117
High Linearity Optocouplers Single Linear Optocoupler

High Linearity Optocouplers Single Linear Optocoupler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1202703-LOC117 LOC117-ND LOC117
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC117 Transistor, Photovoltaic Output Optoisolators High Linearity Optocouplers
Input DC; DC DC
Output Photodiode; Photovoltaic, Linearized Photocell
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1CT-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details