IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - LOC111S LOC111S

Description
Manufacturer: IXYS Win Source Part Number: 1202699-LOC111S Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1202699-LOC111S Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC111S - 1202699-LOC111S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC111S
1202699-LOC111S
Optoisolators - Transistor, Photovoltaic Output - LOC111S 1202699-LOC111S
Manufacturer: IXYS Win Source Part Number: 1202699-LOC111S Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1202699-LOC111S
Packaging: Tube
Mounting Style: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-LOC111S
Bipolar Transistor 903-LOC111S
High Linearity Optocouplers Linear Optocoupler Product overview: LOC111S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC111S can be used for catalog matching and distributor lookup.

High Linearity Optocouplers Linear Optocoupler Product overview: LOC111S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC111S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1202699-LOC111S 903-LOC111S
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC111S Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data