Zilog Optoisolators - Transistor, Photovoltaic Output - LOC111PTR LOC111PTR

Description
Manufacturer: IXYS Win Source Part Number: 1056056-LOC111PTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-Flatpack Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1056056-LOC111PTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-Flatpack Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC111PTR - 1056056-LOC111PTR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC111PTR
1056056-LOC111PTR
Optoisolators - Transistor, Photovoltaic Output - LOC111PTR 1056056-LOC111PTR
Manufacturer: IXYS Win Source Part Number: 1056056-LOC111PTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-Flatpack Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1056056-LOC111PTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Photovoltaic, Linearized
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-Flatpack
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LOC111PTRCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LOC111PTRCT-ND
Transistor, Photovoltaic Output Optoisolators 212-LOC111PTRCT-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack

Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LOC111PTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LOC111PTR-ND
Transistor, Photovoltaic Output Optoisolators 212-LOC111PTR-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack

Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LOC111PTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LOC111PTRDKR-ND
Transistor, Photovoltaic Output Optoisolators 212-LOC111PTRDKR-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack

Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack

Buy Now Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
LOC111PTR
High Linearity Optocouplers LOC111PTR
High Linearity Optocouplers Linear Optocoupler

High Linearity Optocouplers Linear Optocoupler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1056056-LOC111PTR 212-LOC111PTRCT-ND LOC111PTR
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC111PTR Transistor, Photovoltaic Output Optoisolators High Linearity Optocouplers
Input DC; DC DC
Output Photodiode; Photovoltaic, Linearized Photocell
Mounting Option Surface Mount; 8-Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI20R02HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-4257-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details