The LOC111PTR is an 8-pin flatpack surface-mount linear optocoupler featuring an infrared LED optically coupled to two photodiodes for analog signal isolation with servo linearity. It provides a transfer gain (K3) of 0.733 to 1.072, bandwidth exceeding 200 kHz, and 3750 Vrms input-to-output isolation. The device meets UL E76270, CSA 1175739, and EN/IEC 60950-1 certifications. It operates from -40°C to +85°C and is packaged in a surface-mount flatpack with moisture sensitivity level MSL 3. The part is supplied in 1000-unit reels.
High Linearity Optocouplers Linear Optocoupler Product overview: LOC111PTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC111PTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC111PTR |
| Product Name | Bipolar Transistor |
| Package Type | Reel |