The LOC111P is an 8-pin flatpack linear optocoupler featuring an infrared LED optically coupled to two photodiodes, providing servo linearity and high isolation for analog signal transmission. It offers a transfer gain (K3) of 0.733 to 1.072, bandwidth exceeding 200 kHz, and input-to-output isolation of 3750 V rms. The device supports operation from -40°C to +85°C and is UL recognized, CSA certified, and EN/IEC 60950-1 certified. This variant has a moisture sensitivity level (MSL) of 3 and is designed for surface mounting or through-hole applications with a dimensions of 9.652 ± 0.381 mm by 7.620 ± 0.254 mm.
High Linearity Optocouplers Linear Optocoupler Product overview: LOC111P from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC111P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC111P |
| Product Name | Bipolar Transistor |
| Package Type | Tube |