High Linearity Optocouplers Linear Optocoupler Product overview: LOC111 from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC111 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1056055-LOC111
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Photovoltaic, Linearized
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-LOC111 | 1056055-LOC111 |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - LOC111 |
| Package Type | Tube | SOT3; 8-DIP |