IXYS Corporation Bipolar Transistor LOC110STR

Description
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC110STR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC110STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC110STR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC110STR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LOC110STR is an 8-pin surface mount single linear optocoupler featuring an infrared LED optically coupled with two photodiodes for analog signal isolation with servo linearity of 0.01% and total harmonic distortion of -87 dB typical. It provides over 200 kHz bandwidth, 3750 V rms input-to-output isolation, and low input/output capacitance of 3 pF. The device operates from -40 to +85 °C and meets UL E76270, CSA 1175739, and EN/IEC 60950-1 certifications. It is packaged in an 8-pin surface mount format with dimensions of 9.652 ± 0.381 mm by 7.620 ± 0.127 mm.

Datasheet Summary
Powered by GS/AI

The LOC110STR is an 8-pin surface mount single linear optocoupler featuring an infrared LED optically coupled with two photodiodes for analog signal isolation with servo linearity of 0.01% and total harmonic distortion of -87 dB typical. It provides over 200 kHz bandwidth, 3750 V rms input-to-output isolation, and low input/output capacitance of 3 pF. The device operates from -40 to +85 °C and meets UL E76270, CSA 1175739, and EN/IEC 60950-1 certifications. It is packaged in an 8-pin surface mount format with dimensions of 9.652 ± 0.381 mm by 7.620 ± 0.127 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-LOC110STR
Bipolar Transistor 903-LOC110STR
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC110STR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC110STR can be used for catalog matching and distributor lookup.

High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC110STR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC110STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-LOC110STR
Product Name Bipolar Transistor
Package Type Reel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP5610E6327HTSA1 - 863860-BCP5610E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; PG-SOT223-4
View Details
3 suppliers
Bipolar Transistors - 1219442 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC807-25LWF - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers