Manufacturer: IXYS
Win Source Part Number: 1202695-LOC110PTR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-Flatpack
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 1.2V
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC110PTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC110PTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1202695-LOC110PTR | 903-LOC110PTR |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - LOC110PTR | Bipolar Transistor |
| Package Type | SOT3 | Reel |