IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - LOC110P LOC110P

Description
Manufacturer: IXYS Win Source Part Number: 1202694-LOC110P Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1202694-LOC110P Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC110P - 1202694-LOC110P - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC110P
1202694-LOC110P
Optoisolators - Transistor, Photovoltaic Output - LOC110P 1202694-LOC110P
Manufacturer: IXYS Win Source Part Number: 1202694-LOC110P Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1202694-LOC110P
Packaging: Tube
Mounting Style: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-Flatpack
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 1.2V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-LOC110P
Bipolar Transistor 903-LOC110P
High Linearity Optocouplers 8 Pin Flatpack (50/Tube) Product overview: LOC110P from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC110P can be used for catalog matching and distributor lookup.

High Linearity Optocouplers 8 Pin Flatpack (50/Tube) Product overview: LOC110P from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC110P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1202694-LOC110P 903-LOC110P
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC110P Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data