The LOC110 is a single linear optocoupler that uses an infrared LED optically coupled with two photodiodes to provide servo-controlled analog signal isolation with high linearity and bandwidth up to 200 kHz. It is available in an 8-pin DIP package with dimensions of 9.652 ± 0.381 mm by 7.620 ± 0.254 mm. The device offers 3750 V rms input-to-output isolation, transfer gain (K3) between 0.668 and 1.179, and total harmonic distortion typically below -87 dB. It meets UL Recognized Component File E76270, CSA Certificate 1175739, and EN/IEC 60950-1 certification. Operating temperature ranges from -40 °C to +85 °C.
High Linearity Optocouplers Single Linear Optocoupler Product overview: LOC110 from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC110 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LOC110 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |