IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - LOC110-F LOC110-F

Description
Manufacturer: IXYS Win Source Part Number: 923572-LOC110-F Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: LOC110 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 923572-LOC110-F Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: LOC110 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC110-F - 923572-LOC110-F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC110-F
923572-LOC110-F
Optoisolators - Transistor, Photovoltaic Output - LOC110-F 923572-LOC110-F
Manufacturer: IXYS Win Source Part Number: 923572-LOC110-F Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: LOC110 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: IXYS
Win Source Part Number: 923572-LOC110-F
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: LOC110
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 923572-LOC110-F
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC110-F
Mounting Option 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3330MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details