Zilog Optoisolators - Transistor, Photovoltaic Output - LIA130STR LIA130STR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778611-LIA130STR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V (Maximum) Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: LIA130 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): LIA130S; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778611-LIA130STR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V (Maximum) Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: LIA130 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): LIA130S; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LIA130STR - 778611-LIA130STR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LIA130STR
778611-LIA130STR
Optoisolators - Transistor, Photovoltaic Output - LIA130STR 778611-LIA130STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778611-LIA130STR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V (Maximum) Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: LIA130 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): LIA130S; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778611-LIA130STR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V (Maximum)
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: LIA130
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 500mV
Alternative Parts (Cross-Reference): LIA130S;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 778611-LIA130STR
Product Name Optoisolators - Transistor, Photovoltaic Output - LIA130STR
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDB8259YXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details