Zilog Optoisolators - Transistor, Photovoltaic Output - LIA120STR LIA120STR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778610-LIA120STR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: LIA120 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 1% @ 5mA Current Transfer Ratio (Maximum): 3% @ 5mA Alternative Parts (Cross-Reference): LIA120S; Introduction Date: November 10, 2004 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778610-LIA120STR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: LIA120 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 1% @ 5mA Current Transfer Ratio (Maximum): 3% @ 5mA Alternative Parts (Cross-Reference): LIA120S; Introduction Date: November 10, 2004 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LIA120STR - 778610-LIA120STR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LIA120STR
778610-LIA120STR
Optoisolators - Transistor, Photovoltaic Output - LIA120STR 778610-LIA120STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778610-LIA120STR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: LIA120 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 1% @ 5mA Current Transfer Ratio (Maximum): 3% @ 5mA Alternative Parts (Cross-Reference): LIA120S; Introduction Date: November 10, 2004 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778610-LIA120STR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Photovoltaic
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: LIA120
Categories: Isolators
Manufacturer Package: 8-SMD
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 1% @ 5mA
Current Transfer Ratio (Maximum): 3% @ 5mA
Alternative Parts (Cross-Reference): LIA120S;
Introduction Date: November 10, 2004
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 778610-LIA120STR
Product Name Optoisolators - Transistor, Photovoltaic Output - LIA120STR
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3322MC12NXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details