LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 32mA 16-TQFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LDS8866002-T2-300 |
| Product Name | LED Drivers |
| Number of Outputs | 6 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 6 volts |
| Output Current | 0.0320 amps |