Zilog LED Driver IC LDS8865002-T2-250

Description
IC LED DRIVER RGLTR DIM 16TQFN Product overview: LDS8865002-T2-250 from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LDS8865002-T2-25 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM 16TQFN Product overview: LDS8865002-T2-250 from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LDS8865002-T2-25 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC LED DRIVER RGLTR DIM 16TQFN Product overview: LDS8865002-T2-250 from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LDS8865002-T2-25 0 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 16TQFN Product overview: LDS8865002-T2-250 from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LDS8865002-T2-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LDS8865002-T2-250 - 119787-LDS8865002-T2-250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LDS8865002-T2-250
119787-LDS8865002-T2-250
PMIC - PMIC - LED Drivers - LDS8865002-T2-250 119787-LDS8865002-T2-250
Manufacturer: IXYS Win Source Part Number: 119787-LDS8865002-T2 -250 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: PWM Output Voltage: 6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 119787-LDS8865002-T2-250
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LDS8865002-T2-250 119787-LDS8865002-T2-250
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LDS8865002-T2-250
Output Voltage 6 volts 6 volts
Number of Channels 6 #
Package Type Reel - TR 16-TQFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 5V LED Driver IC - 137-AAT3131ITP-T1 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
PMIC - LED Drivers - LM3503SQ-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
LED Drivers - 8228736P - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details