Zilog Optoisolators - Transistor, Photovoltaic Output - LDA210STR LDA210STR

Description
Manufacturer: IXYS Win Source Part Number: 1032353-LDA210STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 2 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1mA Maximum DC Current Transfer Ratio: 30000% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 345μs Maximum Output Voltage: 30V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1032353-LDA210STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 2 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1mA Maximum DC Current Transfer Ratio: 30000% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 345μs Maximum Output Voltage: 30V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LDA210STR - 1032353-LDA210STR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LDA210STR
1032353-LDA210STR
Optoisolators - Transistor, Photovoltaic Output - LDA210STR 1032353-LDA210STR
Manufacturer: IXYS Win Source Part Number: 1032353-LDA210STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 2 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1mA Maximum DC Current Transfer Ratio: 30000% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 345μs Maximum Output Voltage: 30V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1032353-LDA210STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 2
Vce Saturation (Max): 1V
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 300% @ 1mA
Maximum DC Current Transfer Ratio: 30000% @ 1mA
Switching Turn-On and Turn-Off Time: 8μs, 345μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 1mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LDA210STR
Transistor Output Optocouplers LDA210STR
Transistor Output Optocouplers Optocoupler Single-Transistor

Transistor Output Optocouplers Optocoupler Single-Transistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 1032353-LDA210STR LDA210STR
Product Name Optoisolators - Transistor, Photovoltaic Output - LDA210STR Transistor Output Optocouplers
Input AC; DC; AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details