Zilog Optoisolators - Transistor, Photovoltaic Output - LDA111STR LDA111STR

Description
Manufacturer: IXYS Win Source Part Number: 1052099-LDA111STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 300% @ 1mA Maximum DC Current Transfer Ratio: 30000% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 345μs Maximum Output Voltage: 30V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1052099-LDA111STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 300% @ 1mA Maximum DC Current Transfer Ratio: 30000% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 345μs Maximum Output Voltage: 30V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LDA111STR - 1052099-LDA111STR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LDA111STR
1052099-LDA111STR
Optoisolators - Transistor, Photovoltaic Output - LDA111STR 1052099-LDA111STR
Manufacturer: IXYS Win Source Part Number: 1052099-LDA111STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 300% @ 1mA Maximum DC Current Transfer Ratio: 30000% @ 1mA Switching Turn-On and Turn-Off Time: 8μs, 345μs Maximum Output Voltage: 30V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1052099-LDA111STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 300% @ 1mA
Maximum DC Current Transfer Ratio: 30000% @ 1mA
Switching Turn-On and Turn-Off Time: 8μs, 345μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 1mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LDA111STR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LDA111STR-ND
Transistor, Photovoltaic Output Optoisolators 212-LDA111STR-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LDA111STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LDA111STRDKR-ND
Transistor, Photovoltaic Output Optoisolators 212-LDA111STRDKR-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LDA111STRCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LDA111STRCT-ND
Transistor, Photovoltaic Output Optoisolators 212-LDA111STRCT-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LDA111STR
Transistor Output Optocouplers LDA111STR
Transistor Output Optocouplers Optocoupler Single-Transistor

Transistor Output Optocouplers Optocoupler Single-Transistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1052099-LDA111STR 212-LDA111STR-ND LDA111STR
Product Name Optoisolators - Transistor, Photovoltaic Output - LDA111STR Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Output Photodarlington; Darlington with Base Photodarlington
Mounting Option Surface Mount; 6-SMD Surface Mount
Forward Current 1 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990711 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-4907-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details