IXYS Corporation Bipolar Transistor LDA111S

Description
Transistor Output Optocouplers Optocoupler Single-Transistor Product overview: LDA111S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA111S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Optocoupler Single-Transistor Product overview: LDA111S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA111S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-LDA111S
Bipolar Transistor 903-LDA111S
Transistor Output Optocouplers Optocoupler Single-Transistor Product overview: LDA111S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA111S can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Single-Transistor Product overview: LDA111S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA111S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LDA111S - 1195904-LDA111S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LDA111S
1195904-LDA111S
Optoisolators - Transistor, Photovoltaic Output - LDA111S 1195904-LDA111S
Manufacturer: IXYS Win Source Part Number: 1195904-LDA111S Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 300% at 1mA Current Transfer Ratio (Maximum): 30000% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 8μs, 345μs Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1195904-LDA111S
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 1mA
Current Transfer Ratio (Minimum): 300% at 1mA
Current Transfer Ratio (Maximum): 30000% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 8μs, 345μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-LDA111S 1195904-LDA111S
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LDA111S
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data