Zilog Transistor, Photovoltaic Output Optoisolators LDA111

Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - LDA111-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
LDA111-ND
Transistor, Photovoltaic Output Optoisolators LDA111-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - LDA111 - 922867-LDA111 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LDA111
922867-LDA111
Optoisolators - Transistor, Photovoltaic Output - LDA111 922867-LDA111
Manufacturer: IXYS Win Source Part Number: 922867-LDA111 Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Darlington with Base Output 3750Vrms Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: IXYS
Win Source Part Number: 922867-LDA111
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Darlington with Base Output 3750Vrms Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LDA111
Transistor Output Optocouplers LDA111
Transistor Output Optocouplers Optocoupler Single-Transistor

Transistor Output Optocouplers Optocoupler Single-Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number LDA111-ND 922867-LDA111 LDA111
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - LDA111 Transistor Output Optocouplers
Input DC
Output Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC05I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details