IXYS Corporation 3.75KV Bipolar Transistor LDA110S

Description
OPTOISO 3.75KV DARL W/BASE 6SMD Product overview: LDA110S from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA110S can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 3.75KV DARL W/BASE 6SMD Product overview: LDA110S from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA110S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-LDA110S
3.75KV Bipolar Transistor 903-LDA110S
OPTOISO 3.75KV DARL W/BASE 6SMD Product overview: LDA110S from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA110S can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV DARL W/BASE 6SMD Product overview: LDA110S from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA110S can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - LDA110S - 1195902-LDA110S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LDA110S
1195902-LDA110S
Optoisolators - Transistor, Photovoltaic Output - LDA110S 1195902-LDA110S
Manufacturer: IXYS Win Source Part Number: 1195902-LDA110S Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: AC, DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 300% at 1mA Current Transfer Ratio (Maximum): 30000% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 8μs, 345μs Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1195902-LDA110S
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: AC, DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 300% at 1mA
Current Transfer Ratio (Maximum): 30000% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 8μs, 345μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-LDA110S 1195902-LDA110S
Product Name 3.75KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LDA110S
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K-25E6327 - ODG (Origin Data Global)
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 1219441 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details