The LDA100STR is a surface-mount, bidirectional-input optocoupler with a single-transistor output, designed for signal isolation in telecom and modem switching applications. It features a 6-pin surface-mount package, 3750 V rms input/output isolation, and a typical current transfer ratio of 300%. The device supports TTL/CMOS logic levels with a 1 mA input control current and has a saturation voltage of 0.5 V. It meets UL E76270, CSA 1175739, and EN/IEC 60950-1 certifications, operates from -40 to +85 °C, and is rated for moisture sensitivity level MSL 1. It is supplied in 1000-piece tape and reel format.
Transistor Output Optocouplers Optocoupler Single-Transistor Product overview: LDA100STR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA100STR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LDA100STR |
| Product Name | Bipolar Transistor |
| Package Type | Reel |