Transistor Output Optocouplers Optocoupler Single-Transistor Product overview: LDA100S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA100S can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1195900-LDA100S
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 1mA
Current Transfer Ratio (Minimum): 33% at 1mA
Vce Saturation (Maximum): 500mV
Alternative Parts (Cross-Reference): H11AA3SM; IL252-X017; LDA100S;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 7μs, 20μs
Voltage - Forward (Vf): 1.2V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-LDA100S | 1195900-LDA100S |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - LDA100S |
| Package Type | Tube | SOT3 |