The LCA715HSTR is a surface-mount, single-pole, normally open solid state relay using optically coupled MOSFET technology, designed for PCB mounting with 6-pin configuration. It provides 3750 Vrms input-to-output isolation, supports continuous load currents up to 2.2 A AC/DC or 4 A DC, and features a maximum on-resistance of 0.15 Ω for AC/DC configurations. The device operates with TTL/CMOS-compatible input control currents, has a blocking voltage of 60 V, and offers turn-on and turn-off times of up to 2.5 ms and 0.25 ms, respectively. It is UL recognized and CSA certified, compliant with EN/IEC 60950, and is suitable for applications requiring arc-free, EMI-free switching. The package is surface mount and tape & reel packaged, machine insertable and wave solderable.
Solid State Relays - PCB Mount SP-NO SS OptoMOS Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LCA715HSTR |
| Product Name | Solid State Relays - PCB Mount |