The LCA712STR is a 60V, 1A solid state relay in a surface mount package with optically coupled MOSFET technology, providing 3750V input-to-output isolation and low on-resistance of 0.5Ω. Designed for DC switching applications, it features ultra-low off-state leakage current of 10nA, no EMI/RFI generation, and complies with UL 94 V-0 flammability standards. The part is supplied in tape and reel packaging for automated assembly and meets UL Recognition File #E76270 and TUV EN 62368-1 certification. Its 6-pin configuration supports compact PCB mounting and replaces electromechanical relays in telecommunications, medical equipment, and industrial control systems.
Solid State Relays - PCB Mount 1-Form-A 60V 1000 mA SSR w/optic MOSFET Product overview: LCA712STR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1000 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1000 mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LCA712STR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-LCA712STR |
| Product Name | 60V 1000 mA MOSFET Transistor |
| Package Type | Reel |