The LCA712S is a 60V, 1A single-pole normally open solid state relay with optically coupled MOSFET technology, designed for surface mount applications. It features 3750V input-to-output isolation, a maximum on-resistance of 0.5 Ω, and an off-state leakage current of 10 nA at 85°C. The device is packaged in a 6-pin surface mount configuration with a footprint of 8.382×9.524 mm and complies with UL 94 V-0 flammability rating and UL Recognized Component File #E76270. It is qualified under TUV EN 62368-1 and is rated for operation from -40°C to +85°C ambient temperature with a moisture sensitivity level of MSL 1.
Solid State Relays - PCB Mount 1-Form-A 60V 1000 mA SSR w/optic MOSFET Product overview: LCA712S from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1000 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1000 mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LCA712S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-LCA712S |
| Product Name | 60V 1000 mA MOSFET Transistor |
| Package Type | Tube |