The LCA710STR is a 60V, 1A, normally open solid state relay in a 6-pin surface mount package, designed for electronic switching, data acquisition, and instrumentation applications. It features an on-resistance of up to 0.5Ω, 3750Vrms input-to-output isolation, and uses OptoMOS technology with an infrared LED for control. The device supports surface mount assembly and is rated for an ambient temperature range of -40°C to +85°C. It meets UL 94 V-0 flammability requirements and is certified by UL, CSA, and TUV for safety standards. The package dimensions and land pattern conform to industry standards for surface mount applications.
Solid State Relays - PCB Mount 1-Form-A 60V 1000 mA SSR w/optic MOSFET Product overview: LCA710STR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1000 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1000 mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LCA710STR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-LCA710STR |
| Product Name | 60V 1000 mA MOSFET Transistor |
| PD | 150 milliwatts |