IXYS Corporation Electronic Surplus - LBB127STR LBB127STR

Description
Manufacturer: IXYS Win Source Part Number: 1195233-LBB127STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 200mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1195233-LBB127STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 200mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LBB127STR - 1195233-LBB127STR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LBB127STR
1195233-LBB127STR
Electronic Surplus - LBB127STR 1195233-LBB127STR
Manufacturer: IXYS Win Source Part Number: 1195233-LBB127STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 200mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195233-LBB127STR
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 200mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1195233-LBB127STR
Product Name Electronic Surplus - LBB127STR
Output AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details