IXYS Corporation Electronic Surplus - LAA710STR LAA710STR

Description
Manufacturer: IXYS Win Source Part Number: 1194998-LAA710STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 1A Family Name: LAA710 Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 500 mOhms Alternative Parts (Cross-Reference): ASSR-1520-302E; ASSR-1520-502E; SMP-2A37-8ST; Introduction Date: May 23, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1194998-LAA710STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 1A Family Name: LAA710 Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 500 mOhms Alternative Parts (Cross-Reference): ASSR-1520-302E; ASSR-1520-502E; SMP-2A37-8ST; Introduction Date: May 23, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LAA710STR - 1194998-LAA710STR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LAA710STR
1194998-LAA710STR
Electronic Surplus - LAA710STR 1194998-LAA710STR
Manufacturer: IXYS Win Source Part Number: 1194998-LAA710STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 1A Family Name: LAA710 Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 500 mOhms Alternative Parts (Cross-Reference): ASSR-1520-302E; ASSR-1520-502E; SMP-2A37-8ST; Introduction Date: May 23, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1194998-LAA710STR
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 1A
Family Name: LAA710
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 500 mOhms
Alternative Parts (Cross-Reference): ASSR-1520-302E; ASSR-1520-502E; SMP-2A37-8ST;
Introduction Date: May 23, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.2VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1194998-LAA710STR
Product Name Electronic Surplus - LAA710STR
Output AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990597 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8230AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details