The IXYN85N120C4H1 is a 1200 V, 85 A XPT™ Gen4 IGBT with an anti-parallel sonic diode in a miniBLOC (SOT-227B) package. It features a collector-emitter saturation voltage of 2.50 V at 85 A and 15 V gate-emitter voltage, a turn-off fall time of 37 ns, and a junction-to-case thermal resistance of 0.25 °C/W. The device supports continuous collector current of 85 A at 100 °C and has a 2500 V isolation voltage. The mounting dimensions are consistent with the SOT-227B standard, with a weight of 30 g and a recommended mounting torque of 1.5 Nm.
IGBT MODULE 1200V 150A SOT-227B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXYN85N120C4H1-ND |
| Product Name | IGBT Modules |
| Package Type | SOT-227-4, miniBLOC |