The IXYN110N120C4 is a 1200V, 110A IGBT module designed for 20-50kHz switching applications in power inverters, motor drives, and PFC circuits. It is packaged in a SOT-227 miniBLOC case with a weight of 30g, featuring aluminium nitride isolation and a 2500V~ isolation voltage. The device has a maximum collector-emitter voltage of 1200V, a continuous collector current of 110A at 110°C, and a collector-emitter saturation voltage of up to 2.40V at 110A and 25°C. It supports a peak pulse current of 760A for 1ms and has a thermal resistance from junction to case of 0.18°C/W. The module meets the AEC-Q200 standard and operates with a junction temperature range of -55°C to 175°C.
IGBT Module Single 1200V 220A 830W Chassis Mount SOT-227
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXYN110N120C4-ND |
| Product Name | IGBT Modules |
| Package Type | SOT-227-4, miniBLOC |