Manufacturer: IXYS
Win Source Part Number: 850157-IXTY90N055T2
Features: 55 V
Package: Tube
Family Name: IXTY90
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 70
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 55V 90A (Tc) 150W (Tc) Surface Mount TO-252AA
MOSFET DISCMSFT NCHTRENCHGATE-GEN2
MOSFET N-CH 55V 90A TO252
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 850157-IXTY90N055T2 | 238-IXTY90N055T2-ND | IXTY90N055T2 | IXTY90N055T2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY90N055T2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |