Zilog Single FETs, MOSFETs IXTY64N055T

Description
N-Channel 55V 64A (Tc) 130W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 55V 64A (Tc) 130W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTY64N055T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTY64N055T-ND
Single FETs, MOSFETs IXTY64N055T-ND
N-Channel 55V 64A (Tc) 130W (Tc) Surface Mount TO-252AA

N-Channel 55V 64A (Tc) 130W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY64N055T - 1049983-IXTY64N055T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY64N055T
1049983-IXTY64N055T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY64N055T 1049983-IXTY64N055T
Manufacturer: IXYS Win Source Part Number: 1049983-IXTY64N055T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 25μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1420pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049983-IXTY64N055T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 4V @ 25μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1420pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY64N055T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY64N055T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY64N055T
MOSFET N-CH 55V 64A TO252

MOSFET N-CH 55V 64A TO252

Supplier's Site
Single FETs, MOSFETs - IXTY64N055T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTY64N055T
Single FETs, MOSFETs IXTY64N055T
MOSFET N-CH 55V 64A TO252

MOSFET N-CH 55V 64A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY64N055T-ND 1049983-IXTY64N055T IXTY64N055T IXTY64N055T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY64N055T Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 55 volts 55 volts
PD 130000 milliwatts 130000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products