Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTY50N085T

Description
Win Source Part Number: 1346782-IXTY50N085T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 85 V Power Dissipation (Max): 130W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: TO-252AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTY5 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 23mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 25µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1460 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346782-IXTY50N085T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 85 V Power Dissipation (Max): 130W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: TO-252AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTY5 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 23mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 25µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1460 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346782-IXTY50N085T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346782-IXTY50N085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346782-IXTY50N085T
Win Source Part Number: 1346782-IXTY50N085T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 85 V Power Dissipation (Max): 130W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: TO-252AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTY5 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 23mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 25µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1460 pF @ 25 V

Win Source Part Number: 1346782-IXTY50N085T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchMV™
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 85 V
Power Dissipation (Max): 130W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: TO-252AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTY5
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 23mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 25µA
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1460 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY50N085T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY50N085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY50N085T
MOSFET N-CH 85V 50A TO252

MOSFET N-CH 85V 50A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346782-IXTY50N085T IXTY50N085T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFS8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers