P-Channel 50V 48A (Tc) 150W (Tc) Surface Mount TO-252AA
Manufacturer: IXYS
Win Source Part Number: 1049980-IXTY48P05T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 3660pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 70
MOSFET P-CH 50V 48A TO252
MOSFET P-CH 50V 48A TO252
MOSFET P-CH 50V 48A TO-252
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTY48P05T-ND | 1049980-IXTY48P05T | IXTY48P05T | IXTY48P05T | IXTY48P05T | 401-IXTY48P05T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY48P05T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | MOSFET P-CH 50V 48A TO-252 |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | |||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |