Zilog Single FETs, MOSFETs IXTY32P05T

Description
P-Channel 50V 32A (Tc) 83W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 50V 32A (Tc) 83W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTY32P05T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTY32P05T-ND
Single FETs, MOSFETs IXTY32P05T-ND
P-Channel 50V 32A (Tc) 83W (Tc) Surface Mount TO-252AA

P-Channel 50V 32A (Tc) 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY32P05T - 1049977-IXTY32P05T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY32P05T
1049977-IXTY32P05T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY32P05T 1049977-IXTY32P05T
Manufacturer: IXYS Win Source Part Number: 1049977-IXTY32P05T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1975pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 39 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 70

Manufacturer: IXYS
Win Source Part Number: 1049977-IXTY32P05T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1975pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 39 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 70

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TrenchP Power MOSFET

MOSFET TrenchP Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY32P05T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY32P05T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY32P05T
MOSFET P-CH 50V 32A TO252

MOSFET P-CH 50V 32A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTY32P05T-ND 1049977-IXTY32P05T IXTY32P05T IXTY32P05T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY32P05T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

60V 36A MOSFET Transistor - 278-AUIRF7749L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details