Littelfuse, Inc. Single FETs, MOSFETs IXTY2N65X2

Description
N-Channel 650V 2A (Tc) 55W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 650V 2A (Tc) 55W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTY2N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTY2N65X2-ND
Single FETs, MOSFETs IXTY2N65X2-ND
N-Channel 650V 2A (Tc) 55W (Tc) Surface Mount TO-252AA

N-Channel 650V 2A (Tc) 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346851-IXTY2N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346851-IXTY2N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346851-IXTY2N65X2
Win Source Part Number: 1346851-IXTY2N65X2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Ultra X2 Package: Tube Standard Package: 70 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 55W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: TO-252AA Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTY2 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Rds On (Max) @ Id, Vgs: 2.3Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 4.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 180 pF @ 25 V

Win Source Part Number: 1346851-IXTY2N65X2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Ultra X2
Package: Tube
Standard Package: 70
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 55W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: TO-252AA
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTY2
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 2A (Tc)
Rds On (Max) @ Id, Vgs: 2.3Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 4.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 180 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY2N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY2N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY2N65X2
MOSFET N-CH 650V 2A TO252

MOSFET N-CH 650V 2A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY2N65X2-ND 1346851-IXTY2N65X2 IXTY2N65X2 IXTY2N65X2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data