Manufacturer: IXYS
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: TrenchP™
Package: Tape & Reel (TR)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Base Product Number: IXTY26
Product Status: Active
MOSFET P-CH 100V 26A TO252 Product overview: IXTY26P10T TRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 26A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 26A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXTY26P10T TRL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IXTY26P10T TRL | |
| Product Name | Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs | 100V 26A TO252 MOSFET Transistor |
| Package Type | SOT3; TO-252 (DPAK) | Tape & Reel (TR) |