Zilog Single FETs, MOSFETs IXTY1R6N50D2

Description
N-Channel 500V 1.6A (Tc) 100W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 500V 1.6A (Tc) 100W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTY1R6N50D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTY1R6N50D2-ND
Single FETs, MOSFETs 238-IXTY1R6N50D2-ND
N-Channel 500V 1.6A (Tc) 100W (Tc) Surface Mount TO-252AA

N-Channel 500V 1.6A (Tc) 100W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50D2 - 1049974-IXTY1R6N50D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50D2
1049974-IXTY1R6N50D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50D2 1049974-IXTY1R6N50D2
Manufacturer: IXYS Win Source Part Number: 1049974-IXTY1R6N50D2 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 1.6A (Tc) Max Gate Charge: 23.7nC @ 5V Max Input Capacitance: 645pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 Ohm @ 800mA, 0V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049974-IXTY1R6N50D2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 1.6A (Tc)
Max Gate Charge: 23.7nC @ 5V
Max Input Capacitance: 645pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 Ohm @ 800mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS (D2) 500V 1.6A

MOSFET N-CH MOSFETS (D2) 500V 1.6A

Buy Now Datasheet
Single FETs, MOSFETs - IXTY1R6N50D2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTY1R6N50D2
Single FETs, MOSFETs IXTY1R6N50D2
MOSFET N-CH 500V 1.6A TO252

MOSFET N-CH 500V 1.6A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY1R6N50D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY1R6N50D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY1R6N50D2
MOSFET N-CH 500V 1.6A TO252

MOSFET N-CH 500V 1.6A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTY1R6N50D2-ND 1049974-IXTY1R6N50D2 IXTY1R6N50D2 IXTY1R6N50D2 IXTY1R6N50D2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50D2 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Depletion
V(BR)DSS 500 volts 500 volts
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data