IXYS Integrated Circuits Division Single FETs, MOSFETs IXTY1R4N120P-TRL

Description
N-Channel 1200V 1.4A (Tc) 86W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 1200V 1.4A (Tc) 86W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTY1R4N120P-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTY1R4N120P-TRLTR-ND
Single FETs, MOSFETs 238-IXTY1R4N120P-TRLTR-ND
N-Channel 1200V 1.4A (Tc) 86W (Tc) Surface Mount TO-252AA

N-Channel 1200V 1.4A (Tc) 86W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY1R4N120P-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY1R4N120P-TRL
MOSFET N-CH 1200V 1.4A TO252

MOSFET N-CH 1200V 1.4A TO252

Supplier's Site
MOSFET IXTY1R4N120P TRL

MOSFET IXTY1R4N120P TRL

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTY1R4N120P-TRLTR-ND IXTY1R4N120P-TRL IXTY1R4N120P-TRL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers