N-Channel 1000V 1.4A (Tc) 63W (Tc) Surface Mount TO-252AA
MOSFET N-CH 1000V 1.4A TO252
MOSFET N-CH 1000V 1.4A TO252
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTY1R4N100P-ND | IXTY1R4N100P | IXTY1R4N100P | IXTY1R4N100P |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |